Mini-Circuits RF and Wireless - Balun NCS2-33+

Description
1:2 LTCC TRANSFORMER, 1500 - 310
Datasheet
Description
1:2 LTCC TRANSFORMER, 1500 - 310
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun NCS2-33+
1:2 LTCC TRANSFORMER, 1500 - 310

1:2 LTCC TRANSFORMER, 1500 - 310

Supplier's Site
1:2 LTCC TRANSFORMER, 1500 - 310

1:2 LTCC TRANSFORMER, 1500 - 310

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS2-33+ NCS2-33+
Product Name RF and Wireless - Balun Balun
Operating Frequency 1500 to 3100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32267-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RFID, RF Access, Monitoring ICs - TPIC84000TPWPRQ1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Interface SPI
Features RoHS
View Details
3 suppliers
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details