Mini-Circuits Balun NCS2-282+

Description
1:2 LTCC XFMR, 625 - 2815 MHZ
Datasheet
Description
1:2 LTCC XFMR, 625 - 2815 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC XFMR, 625 - 2815 MHZ

1:2 LTCC XFMR, 625 - 2815 MHZ

Supplier's Site Datasheet
RF and Wireless - Balun NCS2-282+
1:2 LTCC XFMR, 625 - 2815 MHZ

1:2 LTCC XFMR, 625 - 2815 MHZ

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS2-282+ NCS2-282+
Product Name Balun RF and Wireless - Balun
Operating Frequency 625 to 2815 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYBL10163-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 336-1740-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 19.2 mA
View Details