Mini-Circuits RF and Wireless - Balun NCS2-222+

Description
1:2 LTCC TRANSFORMER, 1275 - 220
Datasheet
Description
1:2 LTCC TRANSFORMER, 1275 - 220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun NCS2-222+
1:2 LTCC TRANSFORMER, 1275 - 220

1:2 LTCC TRANSFORMER, 1275 - 220

Supplier's Site
1:2 LTCC TRANSFORMER, 1275 - 220

1:2 LTCC TRANSFORMER, 1275 - 220

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS2-222+ NCS2-222+
Product Name RF and Wireless - Balun Balun
Operating Frequency 1275 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32184-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details