The NCS1-112+ is an RF transformer designed for a frequency range of 700 to 1100 MHz with a 1:1 impedance ratio, suitable for applications such as WCDMA, PCS, and GPS. It features low phase unbalance of 2 degrees and amplitude unbalance of 0.3 dB typical, making it effective for high-performance signal processing. The component is housed in a compact EIA-0805 package, measuring 0.079,Äù x 0.049,Äù x 0.028,Äù, which helps minimize parasitic effects in circuit designs. Constructed using LTCC technology, the NCS1-112+ is RoHS compliant and offers low cost and aqueous washability. It can handle RF power up to 3W and operates within a temperature range of -40°C to 85°C. The transformer is particularly advantageous for integrating with A/D converters and system-on-chip designs due to its excellent thermal efficiency and high ESD rating.
1:1 LTCC TRANSFORMER, 700 - 1100 Product overview: NCS1-112+ from Mini-Circuits is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Balun, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-NCS1-112+ can be used for catalog matching and distributor lookup.
RF Balun 700MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-NCS1-112+ | NCS1-112+ |
| Product Name | Balun | Balun |