Mini-Circuits Balun MTX2-73+

Description
1:2 MMIC TRANSFORMER, 2000 - 700
Datasheet
Description
1:2 MMIC TRANSFORMER, 2000 - 700
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 MMIC TRANSFORMER, 2000 - 700

1:2 MMIC TRANSFORMER, 2000 - 700

Supplier's Site Datasheet
RF and Wireless - Balun MTX2-73+
1:2 MMIC TRANSFORMER, 2000 - 700

1:2 MMIC TRANSFORMER, 2000 - 700

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MTX2-73+ MTX2-73+
Product Name Balun RF and Wireless - Balun
Operating Frequency 2000 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100114DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details