Mini-Circuits RF Switches - MSWA-2-20+ MSWA-2-20+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 886050-MSWA-2-20+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, PCN SPDT 50Ohm Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-MSWA-2-20+DKR, 3157-MSWA-2-20+CT, 3157-MSWA-2-20+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 886050-MSWA-2-20+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, PCN SPDT 50Ohm Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-MSWA-2-20+DKR, 3157-MSWA-2-20+CT, 3157-MSWA-2-20+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSWA-2-20+ - 886050-MSWA-2-20+ - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MSWA-2-20+
886050-MSWA-2-20+
RF Switches - MSWA-2-20+ 886050-MSWA-2-20+
Manufacturer: Mini-Circuits Win Source Part Number: 886050-MSWA-2-20+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, PCN SPDT 50Ohm Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-MSWA-2-20+DKR, 3157-MSWA-2-20+CT, 3157-MSWA-2-20+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 886050-MSWA-2-20+
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC Cellular, PCN SPDT 50Ohm
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-MSWA-2-20+DKR, 3157-MSWA-2-20+CT, 3157-MSWA-2-20+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 886050-MSWA-2-20+
Product Name RF Switches - MSWA-2-20+
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details