Mini-Circuits RF Amplifiers MNA-7A+

Description
IC RF AMP CELL 1.5GHZ-6GHZ 8QFN
Datasheet
Description
IC RF AMP CELL 1.5GHZ-6GHZ 8QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MNA-7A+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MNA-7A+
RF Amplifiers MNA-7A+
IC RF AMP CELL 1.5GHZ-6GHZ 8QFN

IC RF AMP CELL 1.5GHZ-6GHZ 8QFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MNA-7A+
Product Name RF Amplifiers
Technology Cellular, PCN
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4766-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details