The MNA-3A+ is a wideband PHEMT-based MMIC amplifier designed for applications in cellular, communications satellites, and defense. It operates over a frequency range of 0.5 to 2.5 GHz and features high active directivity with typical values between 16 to 25 dB, making it suitable for use as a buffer amplifier to minimize interaction between adjacent circuits. The amplifier integrates matching networks, DC blocks, and bias circuits, which simplifies design and reduces the need for external components. It operates on a single supply voltage ranging from 2.8V to 5V, with output power reaching up to +11.6 dBm at 500 MHz. The device is housed in a compact 3x3 mm 8-lead MCLP package, which is advantageous for dense circuit board layouts. The MNA-3A+ is also aqueous washable and has a wide operating temperature range of -40°C to 85°C, with a maximum power dissipation of 650 mW. This product is suitable for engineers looking for a reliable and efficient RF amplifier for various applications.
IC AMP CELL 500MHZ-2.5GHZ 8QFN Product overview: MNA-3A+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 2.5GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MNA-3A+ can be used for catalog matching and distributor lookup.
RF Amplifier IC Cellular 500MHz ~ 2.5GHz 8-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MNA-3A+ | MNA-3A+ |
| Product Name | 500MHZ 2.5GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |