The MAR-2SM+ is a wideband RF amplifier from Quarktwin Technology Ltd., designed for operation from DC to 2 GHz. It features a monolithic design with a Micro-X package and is internally matched to 50 Ohms, ensuring ease of integration into various applications. The amplifier utilizes InGaP HBT technology and a Darlington configuration, providing high dynamic range and repeatable performance across production lots.
With a typical gain of 12 dB at 1 GHz and an output power of +7 dBm at 1 dB compression, the MAR-2SM+ is suitable for cellular, PCN instrumentation, and VHF/UHF receiver/transmitter
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD Product overview: MAR-2SM+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAR-2SM+ can be used for catalog matching and distributor lookup.
RF Amplifier IC Cellular, PCN 0Hz ~ 2GHz
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MAR-2SM+ | MAR-2SM+ |
| Product Name | 2GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |