Mini-Circuits RF Amplifiers MAR-1SM+

Description
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Datasheet
Description
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAR-1SM+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MAR-1SM+
RF Amplifiers MAR-1SM+
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD

IC RF AMP CELLULAR 0HZ-1GHZ 4SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MAR-1SM+
Product Name RF Amplifiers
Technology Cellular
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - CYRF69103-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 4511BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4769-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details