Mini-Circuits RF and Wireless - RF Switches M3SWA-2-50DRB+

Description
IC RF SWITCH SPDT 4.5GHZ 8DFN
Datasheet
Description
IC RF SWITCH SPDT 4.5GHZ 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches M3SWA-2-50DRB+
IC RF SWITCH SPDT 4.5GHZ 8DFN

IC RF SWITCH SPDT 4.5GHZ 8DFN

Supplier's Site
RF Switches M3SWA-2-50DRB+
IC RF SWITCH SPDT 4.5GHZ 8DFN

IC RF SWITCH SPDT 4.5GHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number M3SWA-2-50DRB+ M3SWA-2-50DRB+
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32171-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers