Mini-Circuits RF Switches - M3SWA-2-50DRB+ M3SWA-2-50DRB+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 924878-M3SWA-2-50DRB + Operating Temperature Range: -55°C ~ 100°C Features: RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25) Package: 8-TDFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 8-DFN (3.25x3.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 924878-M3SWA-2-50DRB + Operating Temperature Range: -55°C ~ 100°C Features: RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25) Package: 8-TDFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 8-DFN (3.25x3.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - M3SWA-2-50DRB+ - 924878-M3SWA-2-50DRB+ - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - M3SWA-2-50DRB+
924878-M3SWA-2-50DRB+
RF Switches - M3SWA-2-50DRB+ 924878-M3SWA-2-50DRB+
Manufacturer: Mini-Circuits Win Source Part Number: 924878-M3SWA-2-50DRB + Operating Temperature Range: -55°C ~ 100°C Features: RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25) Package: 8-TDFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 8-DFN (3.25x3.25) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 924878-M3SWA-2-50DRB+
Operating Temperature Range: -55°C ~ 100°C
Features: RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)
Package: 8-TDFN Exposed Pad
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: 8-DFN (3.25x3.25)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 924878-M3SWA-2-50DRB+
Product Name RF Switches - M3SWA-2-50DRB+
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products