Mini-Circuits RF Power Dividers/Splitters LRPS-2-1J+

Description
2 WAYS PWRSPLTR, 5-500 MHZ, 50
Datasheet
Description
2 WAYS PWRSPLTR, 5-500 MHZ, 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - LRPS-2-1J+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
LRPS-2-1J+
RF Power Dividers/Splitters LRPS-2-1J+
2 WAYS PWRSPLTR, 5-500 MHZ, 50

2 WAYS PWRSPLTR, 5-500 MHZ, 50

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - LRPS-2-1J+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
LRPS-2-1J+
RF and Wireless - RF Power Dividers-Splitters LRPS-2-1J+
2 WAYS PWRSPLTR, 5-500 MHZ, 50

2 WAYS PWRSPLTR, 5-500 MHZ, 50

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number LRPS-2-1J+ LRPS-2-1J+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4769-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details