Mini-Circuits Connectors,Interconnects LFCW-8400+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-SMD Module Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-SMD Module Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-SMD Module Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 42-SMD Module
Product Status: Obsolete
Frequency: 5kHz
Insertion Loss: 1.2dB
Filter Type: Differential Mode - Single
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details