The LFCW-7500+ is a ceramic low pass filter with a passband from DC to 7.5 GHz and 50 Ω impedance, designed for EMI/RFI suppression in dense PCB layouts. It features a 0603 ceramic package measuring 0.063" x 0.032" x 0.024" with wraparound terminations, 1.6 dB typical insertion loss in the passband, 42 dB typical stopband rejection up to 26.5 GHz, and 2.5 W RF power handling at 25°C, derating linearly to 0.7 W at 125°C. It operates over a temperature range of -55°C to +125°C and is RoHS compliant.
LTCC LPF, DC - 7500 MHZ, 50 Product overview: LFCW-7500+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 7500 MHZ, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCW-7500+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 846-LFCW-7500+ |
| Product Name | 7500 MHZ EMI RFI Filter |
| Filter Category | Active Filter |