Mini-Circuits Filters - Ceramic Filters LFCW-143+

Description
Win Source Part Number: 1069459-LFCW-143+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 16GHz Insertion Loss: 2.1dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCW-143+CT,315 7-LFCW-143+TR,3157-L FCW-143+DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1069459-LFCW-143+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 16GHz Insertion Loss: 2.1dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCW-143+CT,315 7-LFCW-143+TR,3157-L FCW-143+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1069459-LFCW-143+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1069459-LFCW-143+
Filters - Ceramic Filters 1069459-LFCW-143+
Win Source Part Number: 1069459-LFCW-143+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 16GHz Insertion Loss: 2.1dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCW-143+CT,315 7-LFCW-143+TR,3157-L FCW-143+DKR

Win Source Part Number: 1069459-LFCW-143+
Category: Filters>Ceramic Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 16GHz
Insertion Loss: 2.1dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Package / Case: 0603 (1608 Metric), 4 PC Pad
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-LFCW-143+CT,3157-LFCW-143+TR,3157-LFCW-143+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069459-LFCW-143+
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data