Mini-Circuits SMD 4400MHz 50Ohm EMI RFI Filter LFCN-4400+

Description
Ceramic Filters Low Pass 4400MHz 1dB 50Ohm SMD 4Pin T/R Product overview: LFCN-4400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4400MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 4400MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCN-4400+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Filters Low Pass 4400MHz 1dB 50Ohm SMD 4Pin T/R Product overview: LFCN-4400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4400MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 4400MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCN-4400+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4400MHz 50Ohm EMI RFI Filter - 846-LFCN-4400+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4400MHz 50Ohm EMI RFI Filter
846-LFCN-4400+
SMD 4400MHz 50Ohm EMI RFI Filter 846-LFCN-4400+
Ceramic Filters Low Pass 4400MHz 1dB 50Ohm SMD 4Pin T/R Product overview: LFCN-4400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4400MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 4400MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCN-4400+ can be used for catalog matching and distributor lookup.

Ceramic Filters Low Pass 4400MHz 1dB 50Ohm SMD 4Pin T/R Product overview: LFCN-4400+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4400MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 4400MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCN-4400+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 846-LFCN-4400+
Product Name SMD 4400MHz 50Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LTC1164CN#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
SAW Filters - 535-AFII-SW-0063-Q-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 2.40E6 kHz
View Details