Win Source Part Number: 1069458-LFCN-2400D+
Category: Filters>Ceramic Filters
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 2.8GHz Cut Off
Insertion Loss: 1.5dB
Filter Type: Low Pass
Height (Max): 0.037" (0.94mm)
Package / Case: 4-SMD, No Lead
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-LFCN-2400D+TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069458-LFCN-2400D+ |
| Product Name | Filters - Ceramic Filters |