Mini-Circuits Filters- Ceramic Filters LFCN-2352+

Description
Manufacturer: Mini-Circuits Category: Filters- Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 25GHz (Cutoff) Impedance: 50Ohm Insertion Loss: 1.6dB Filter Type: Low Pass Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric)
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters- Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 25GHz (Cutoff) Impedance: 50Ohm Insertion Loss: 1.6dB Filter Type: Low Pass Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Ceramic Filters - LFCN-2352+ - Win Source Electronics
Laguna Hills, CA, United States
Filters- Ceramic Filters
LFCN-2352+
Filters- Ceramic Filters LFCN-2352+
Manufacturer: Mini-Circuits Category: Filters- Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 25GHz (Cutoff) Impedance: 50Ohm Insertion Loss: 1.6dB Filter Type: Low Pass Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric)

Manufacturer: Mini-Circuits
Category: Filters- Ceramic Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 25GHz (Cutoff)
Impedance: 50Ohm
Insertion Loss: 1.6dB
Filter Type: Low Pass
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number LFCN-2352+
Product Name Filters- Ceramic Filters
Package / Mounting Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details