Mini-Circuits Filters - Ceramic Filters LFCG-320+

Description
Win Source Part Number: 1069457-LFCG-320+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 440MHz Cut Off Insertion Loss: 1.7dB Filter Type: Low Pass Height (Max): 0.037" (0.95mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCG-320+DKR,31 57-LFCG-320+CT,3157- LFCG-320+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1069457-LFCG-320+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 440MHz Cut Off Insertion Loss: 1.7dB Filter Type: Low Pass Height (Max): 0.037" (0.95mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCG-320+DKR,31 57-LFCG-320+CT,3157- LFCG-320+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1069457-LFCG-320+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1069457-LFCG-320+
Filters - Ceramic Filters 1069457-LFCG-320+
Win Source Part Number: 1069457-LFCG-320+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 440MHz Cut Off Insertion Loss: 1.7dB Filter Type: Low Pass Height (Max): 0.037" (0.95mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LFCG-320+DKR,31 57-LFCG-320+CT,3157- LFCG-320+TR

Win Source Part Number: 1069457-LFCG-320+
Category: Filters>Ceramic Filters
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 440MHz Cut Off
Insertion Loss: 1.7dB
Filter Type: Low Pass
Height (Max): 0.037" (0.95mm)
Package / Case: 0805 (2012 Metric), 8 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-LFCG-320+DKR,3157-LFCG-320+CT,3157-LFCG-320+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069457-LFCG-320+
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data