Mini-Circuits SMD 3000MHz 50Ohm EMI RFI Filter LFCG-3000+

Description
Ceramic Filters Low Pass 3000MHz 2.2dB 50Ohm SMD 8Pin T/R Product overview: LFCG-3000+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3000MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 3000MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCG-3000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Filters Low Pass 3000MHz 2.2dB 50Ohm SMD 8Pin T/R Product overview: LFCG-3000+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3000MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 3000MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCG-3000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3000MHz 50Ohm EMI RFI Filter - 846-LFCG-3000+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3000MHz 50Ohm EMI RFI Filter
846-LFCG-3000+
SMD 3000MHz 50Ohm EMI RFI Filter 846-LFCG-3000+
Ceramic Filters Low Pass 3000MHz 2.2dB 50Ohm SMD 8Pin T/R Product overview: LFCG-3000+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3000MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 3000MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCG-3000+ can be used for catalog matching and distributor lookup.

Ceramic Filters Low Pass 3000MHz 2.2dB 50Ohm SMD 8Pin T/R Product overview: LFCG-3000+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3000MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 3000MHz, 50Ohm, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 846-LFCG-3000+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 846-LFCG-3000+
Product Name SMD 3000MHz 50Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6420CS1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
 - AFS1575.42S4-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.58E6 kHz
View Details
3 suppliers