Mini-Circuits RF Amplifiers LEE-29+

Description
IC RF AMP CELL 0HZ-8GHZ FG873
Datasheet
Description
IC RF AMP CELL 0HZ-8GHZ FG873
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LEE-29+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
LEE-29+
RF Amplifiers LEE-29+
IC RF AMP CELL 0HZ-8GHZ FG873

IC RF AMP CELL 0HZ-8GHZ FG873

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LEE-29+
Product Name RF Amplifiers
Technology Cellular, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details