Mini-Circuits RF and Wireless - RF Multiplexers LDPG-212-322+

Description
RF DIPLEXER 1.05GHZ/3.8GHZ 0805
Datasheet
Description
RF DIPLEXER 1.05GHZ/3.8GHZ 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - LDPG-212-322+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Multiplexers
LDPG-212-322+
RF and Wireless - RF Multiplexers LDPG-212-322+
RF DIPLEXER 1.05GHZ/3.8GHZ 0805

RF DIPLEXER 1.05GHZ/3.8GHZ 0805

Supplier's Site
RF Multiplexers - LDPG-212-322+ - ODG (Origin Data Global)
Shenzhen, China
RF Multiplexers
LDPG-212-322+
RF Multiplexers LDPG-212-322+
RF DIPLEXER 1.05GHZ/3.8GHZ 0805

RF DIPLEXER 1.05GHZ/3.8GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDPG-212-322+ LDPG-212-322+
Product Name RF and Wireless - RF Multiplexers RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10161-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT564/Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details