Mini-Circuits RF Misc ICs and Modules - KSX2-24+ KSX2-24+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 922534-KSX2-24+ Features: RF IC Frequency Multiplier General Purpose 10GHz ~ 20GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-24+CT, 3157-KSX2-24+DKR, 3157-KSX2-24+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 922534-KSX2-24+ Features: RF IC Frequency Multiplier General Purpose 10GHz ~ 20GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-24+CT, 3157-KSX2-24+DKR, 3157-KSX2-24+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - KSX2-24+ - 922534-KSX2-24+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - KSX2-24+
922534-KSX2-24+
RF Misc ICs and Modules - KSX2-24+ 922534-KSX2-24+
Manufacturer: Mini-Circuits Win Source Part Number: 922534-KSX2-24+ Features: RF IC Frequency Multiplier General Purpose 10GHz ~ 20GHz Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-KSX2-24+CT, 3157-KSX2-24+DKR, 3157-KSX2-24+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 922534-KSX2-24+
Features: RF IC Frequency Multiplier General Purpose 10GHz ~ 20GHz
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-KSX2-24+CT, 3157-KSX2-24+DKR, 3157-KSX2-24+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 922534-KSX2-24+
Product Name RF Misc ICs and Modules - KSX2-24+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details