Mini-Circuits RF and Wireless - RF Misc ICs and Modules JSPHS-150+

Description
PHASE SHF / SURF MT / ROHS
Description
PHASE SHF / SURF MT / ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - JSPHS-150+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
JSPHS-150+
RF and Wireless - RF Misc ICs and Modules JSPHS-150+
PHASE SHF / SURF MT / ROHS

PHASE SHF / SURF MT / ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number JSPHS-150+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20737S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS31/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47951A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details