Mini-Circuits RF Switches - HSWA2-63DR+ HSWA2-63DR+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 873990-HSWA2-63DR+ Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 20-QFN (4x4) Package: 20-TFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, 3157-HSWA2-63DR+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 873990-HSWA2-63DR+ Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 20-QFN (4x4) Package: 20-TFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, 3157-HSWA2-63DR+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - HSWA2-63DR+ - 873990-HSWA2-63DR+ - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - HSWA2-63DR+
873990-HSWA2-63DR+
RF Switches - HSWA2-63DR+ 873990-HSWA2-63DR+
Manufacturer: Mini-Circuits Win Source Part Number: 873990-HSWA2-63DR+ Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC General Purpose SPDT 50Ohm 20-QFN (4x4) Package: 20-TFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, 3157-HSWA2-63DR+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 873990-HSWA2-63DR+
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC General Purpose SPDT 50Ohm 20-QFN (4x4)
Package: 20-TFQFN Exposed Pad
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-HSWA2-63DR+CT, 3157-HSWA2-63DR+DKR, 3157-HSWA2-63DR+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 873990-HSWA2-63DR+
Product Name RF Switches - HSWA2-63DR+
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details