Win Source Part Number: 1062651-HFCN-7971+
Category: Filters>Ceramic Filters
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 10.68GHz Center
Insertion Loss: 4dB
Filter Type: High Pass
Height (Max): 0.042" (1.07mm)
Bandwidth: 4.24 GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-HFCN-7971+CT,31
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062651-HFCN-7971+ |
| Product Name | Filters - Ceramic Filters |