Win Source Part Number: 1062650-HFCN-1600D+
Category: Filters>Ceramic Filters
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 3.325GHz Center
Filter Type: High Pass
Height (Max): 0.037" (0.94mm)
Bandwidth: 3.35 GHz
Package / Case: 4-SMD, No Lead
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): HFCN-1600D+HFCN1600D
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-HFCN-1600D+TR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062650-HFCN-1600D+ |
| Product Name | Filters - Ceramic Filters |