Mini-Circuits RF and Wireless - RF Power Dividers-Splitters EP2W1+

Description
RF PWR DVDR 500MZ-9.5GHZ 32VFQFN
Description
RF PWR DVDR 500MZ-9.5GHZ 32VFQFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - EP2W1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
EP2W1+
RF and Wireless - RF Power Dividers-Splitters EP2W1+
RF PWR DVDR 500MZ-9.5GHZ 32VFQFN

RF PWR DVDR 500MZ-9.5GHZ 32VFQFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number EP2W1+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - PMB8753/2-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers