Mini-Circuits RF/IF and RFID - RF Directional Coupler EDC10-273+

Description
Win Source Part Number: 1207147-EDC10-273+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Wireless LAN Standard Package: 1,000 Power - Max: 1W Coupler Type: Standard Frequency: 6GHz ~ 26.5GHz Coupling Factor: 10 ± 1.5dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-273+TR,31 57-EDC10-273+CT,3157 -EDC10-273+DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1207147-EDC10-273+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Wireless LAN Standard Package: 1,000 Power - Max: 1W Coupler Type: Standard Frequency: 6GHz ~ 26.5GHz Coupling Factor: 10 ± 1.5dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-273+TR,31 57-EDC10-273+CT,3157 -EDC10-273+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1207147-EDC10-273+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1207147-EDC10-273+
RF/IF and RFID - RF Directional Coupler 1207147-EDC10-273+
Win Source Part Number: 1207147-EDC10-273+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Wireless LAN Standard Package: 1,000 Power - Max: 1W Coupler Type: Standard Frequency: 6GHz ~ 26.5GHz Coupling Factor: 10 ± 1.5dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-273+TR,31 57-EDC10-273+CT,3157 -EDC10-273+DKR

Win Source Part Number: 1207147-EDC10-273+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: Wireless LAN
Standard Package: 1,000
Power - Max: 1W
Coupler Type: Standard
Frequency: 6GHz ~ 26.5GHz
Coupling Factor: 10 ± 1.5dB
Return Loss: 24dB
Package / Case: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-EDC10-273+TR,3157-EDC10-273+CT,3157-EDC10-273+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1207147-EDC10-273+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 6.00E9 to 2.65E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details