Mini-Circuits RF/IF and RFID - RF Directional Coupler EDC10-183+

Description
Win Source Part Number: 1025925-EDC10-183+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: GSM, LTE Standard Package: 4,000 Coupler Type: Standard Frequency: 6GHz ~ 18GHz Coupling Factor: 10.8dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-183+TR,31 57-EDC10-183+DKR,315 7-EDC10-183+CT
Request a Quote Datasheet
Description
Win Source Part Number: 1025925-EDC10-183+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: GSM, LTE Standard Package: 4,000 Coupler Type: Standard Frequency: 6GHz ~ 18GHz Coupling Factor: 10.8dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-183+TR,31 57-EDC10-183+DKR,315 7-EDC10-183+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1025925-EDC10-183+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1025925-EDC10-183+
RF/IF and RFID - RF Directional Coupler 1025925-EDC10-183+
Win Source Part Number: 1025925-EDC10-183+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: GSM, LTE Standard Package: 4,000 Coupler Type: Standard Frequency: 6GHz ~ 18GHz Coupling Factor: 10.8dB Return Loss: 24dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-EDC10-183+TR,31 57-EDC10-183+DKR,315 7-EDC10-183+CT

Win Source Part Number: 1025925-EDC10-183+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: GSM, LTE
Standard Package: 4,000
Coupler Type: Standard
Frequency: 6GHz ~ 18GHz
Coupling Factor: 10.8dB
Return Loss: 24dB
Package / Case: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-EDC10-183+TR,3157-EDC10-183+DKR,3157-EDC10-183+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1025925-EDC10-183+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 6.00E9 to 1.80E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details