Mini-Circuits RF/IF and RFID - RF Directional Coupler DCW-22-332+

Description
Win Source Part Number: 1055266-DCW-22-332+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.2GHz ~ 3.3GHz Coupling Factor: 22 ± 2dB Return Loss: 23dB Package / Case: 0603 (1608 Metric), 4 PC Pad Supplier Device Package: 0603 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DCW-22-332+TR,3 157-DCW-22-332+CT,31 57-DCW-22-332+DKR Base Product Number: DCW
Request a Quote Datasheet
Description
Win Source Part Number: 1055266-DCW-22-332+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.2GHz ~ 3.3GHz Coupling Factor: 22 ± 2dB Return Loss: 23dB Package / Case: 0603 (1608 Metric), 4 PC Pad Supplier Device Package: 0603 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DCW-22-332+TR,3 157-DCW-22-332+CT,31 57-DCW-22-332+DKR Base Product Number: DCW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1055266-DCW-22-332+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1055266-DCW-22-332+
RF/IF and RFID - RF Directional Coupler 1055266-DCW-22-332+
Win Source Part Number: 1055266-DCW-22-332+ Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.2GHz ~ 3.3GHz Coupling Factor: 22 ± 2dB Return Loss: 23dB Package / Case: 0603 (1608 Metric), 4 PC Pad Supplier Device Package: 0603 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DCW-22-332+TR,3 157-DCW-22-332+CT,31 57-DCW-22-332+DKR Base Product Number: DCW

Win Source Part Number: 1055266-DCW-22-332+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: PCS, LTE, ISM, UMTS, WiMAX, Wi-Fi
Standard Package: 4,000
Power - Max: 2W
Coupler Type: Standard
Frequency: 1.2GHz ~ 3.3GHz
Coupling Factor: 22 ± 2dB
Return Loss: 23dB
Package / Case: 0603 (1608 Metric), 4 PC Pad
Supplier Device Package: 0603
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-DCW-22-332+TR,3157-DCW-22-332+CT,3157-DCW-22-332+DKR
Base Product Number: DCW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1055266-DCW-22-332+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.20E9 to 3.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details