Mini-Circuits EMI / RFI Components - DBTC16-282LX+ DBTC16-282LX+

Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004689-DBTC16-282LX + Frequency: 1.4275 GHz Height: 3.937 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004689-DBTC16-282LX + Frequency: 1.4275 GHz Height: 3.937 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DBTC16-282LX+ - 1004689-DBTC16-282LX+ - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DBTC16-282LX+
1004689-DBTC16-282LX+
EMI / RFI Components - DBTC16-282LX+ 1004689-DBTC16-282LX+
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004689-DBTC16-282LX + Frequency: 1.4275 GHz Height: 3.937 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Mini-Circuits
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004689-DBTC16-282LX+
Frequency: 1.4275 GHz
Height: 3.937 mm
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1004689-DBTC16-282LX+
Product Name EMI / RFI Components - DBTC16-282LX+
Frequency 1.43E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details