Mini-Circuits RF/IF and RFID - RF Directional Coupler DBTC-20-4-75X+

Description
Win Source Part Number: 991047-DBTC-20-4-75X + Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: CATV Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1.25GHz Coupling Factor: 20.5 ±0.5dB Return Loss: 29.99dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-20-4-75X+T R
Request a Quote Datasheet
Description
Win Source Part Number: 991047-DBTC-20-4-75X + Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: CATV Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1.25GHz Coupling Factor: 20.5 ±0.5dB Return Loss: 29.99dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-20-4-75X+T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 991047-DBTC-20-4-75X+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
991047-DBTC-20-4-75X+
RF/IF and RFID - RF Directional Coupler 991047-DBTC-20-4-75X+
Win Source Part Number: 991047-DBTC-20-4-75X + Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR) Applications: CATV Standard Package: 2,000 Power - Max: 1W Coupler Type: Standard Frequency: 5MHz ~ 1.25GHz Coupling Factor: 20.5 ±0.5dB Return Loss: 29.99dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-DBTC-20-4-75X+T R

Win Source Part Number: 991047-DBTC-20-4-75X+
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel (TR)
Applications: CATV
Standard Package: 2,000
Power - Max: 1W
Coupler Type: Standard
Frequency: 5MHz ~ 1.25GHz
Coupling Factor: 20.5 ±0.5dB
Return Loss: 29.99dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-DBTC-20-4-75X+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 991047-DBTC-20-4-75X+
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 5.00E6 to 1.25E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products