Mini-Circuits RF and Wireless - RF Directional Coupler DBTC-20-4-75LX+

Description
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD
Description
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - DBTC-20-4-75LX+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
DBTC-20-4-75LX+
RF and Wireless - RF Directional Coupler DBTC-20-4-75LX+
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

RF DIR COUPLER 5MHZ-1.25GHZ 5SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number DBTC-20-4-75LX+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4763-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RFID, RF Access, Monitoring ICs - CF45538NSRG4 - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details