MINI-CIRCUITS
DAT-31R5A-SP+ -- RF AND WIRELESS - ATTENUATORS
Mini-Circuits
RF and Wireless - Attenuators
DAT-31R5A-SP+
Description
DGTL STEP ATTEN 31.5DB
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
DGTL STEP ATTEN 31.5DB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
DAT-31R5A-SP+ |
DAT-31R5A-SP+ |
|
Product Name
|
RF and Wireless - Attenuators |
Attenuators |
|
Operating Frequency
|
|
0.0 to 4000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Technology
802.11b/g/n
Supply Voltage
Other; 3V ~ 5V
Package Type
8-XFQFN Exposed Pad
View Details