MINI-CIRCUITS
DAT-31A-SP+ -- ATTENUATORS
Mini-Circuits
Attenuators
DAT-31A-SP+
Description
DGTL STEP ATTEN 31DB
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
DGTL STEP ATTEN 31DB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
DAT-31A-SP+ |
DAT-31A-SP+ |
|
Product Name
|
Attenuators |
RF and Wireless - Attenuators |
|
Operating Frequency
|
0.0 to 4000 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Package Type
"20-TSSOP (0.173"", 4.40mm Width)"
View Details