Mini-Circuits RF and Wireless - Attenuators BW-S8W2+

Description
FXD ATTEN 2W SMA F/M 8DB ROHS
Description
FXD ATTEN 2W SMA F/M 8DB ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-S8W2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S8W2+
RF and Wireless - Attenuators BW-S8W2+
FXD ATTEN 2W SMA F/M 8DB ROHS

FXD ATTEN 2W SMA F/M 8DB ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-S8W2+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - SI4767-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details