Mini-Circuits Connectors,Interconnects BW-S6W5+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 22-VFQFN Exposed Pad Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 863MHz ~ 873MHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 22-VFQFN Exposed Pad
Product Status: Active
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 863MHz ~ 873MHz
Power (Watts): 4W
Impedance: Not Required(ohm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details