Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
MINI-CIRCUITS
BW-S6W20+ -- RF AND WIRELESS - ATTENUATORS
Mini-Circuits
RF and Wireless - Attenuators
BW-S6W20+
Description
FXD ATTEN / SMA / 6DB 20W ROHS
Shenzhen Shengyu Electronics Technology Limited
Done
Description
FXD ATTEN / SMA / 6DB 20W ROHS
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S6W20+
RF and Wireless - Attenuators
BW-S6W20+
FXD ATTEN / SMA / 6DB 20W ROHS
FXD ATTEN / SMA / 6DB 20W ROHS
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
BW-S6W20+
Product Name
RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
QPG6105TR13
Specs
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Infineon Technologies AG
RF Switches
BGS12PN10E6327XTSA1
Specs
Supply Voltage
Other; 1.8V ~ 3.6V
Operating Frequency
500 to 6000 MHz
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
2
suppliers
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
32R1607AR4CVTR
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Receivers
SI4754-A30-GMR
Specs
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details