Mini-Circuits RF and Wireless - Attenuators BW-S40W20+

Description
FXD ATTEN / SMA /40DB 20W ROHS
Description
FXD ATTEN / SMA /40DB 20W ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-S40W20+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S40W20+
RF and Wireless - Attenuators BW-S40W20+
FXD ATTEN / SMA /40DB 20W ROHS

FXD ATTEN / SMA /40DB 20W ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-S40W20+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
AIROC™ Bluetooth® & Multiprotocol - CYBLE-416045-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.6 V
View Details
2 suppliers
Telecom - SI32182-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details