Mini-Circuits RF and Wireless - Attenuators BW-S40W2+

Description
FXD ATTEN 2W SMA F/M 40DB ROHS
Description
FXD ATTEN 2W SMA F/M 40DB ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-S40W2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S40W2+
RF and Wireless - Attenuators BW-S40W2+
FXD ATTEN 2W SMA F/M 40DB ROHS

FXD ATTEN 2W SMA F/M 40DB ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-S40W2+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - BCM4343W1KUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC86/SDA-R - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details