Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 698MHz ~ 960MHz
Power (Watts): 30 W
Impedance: Not Required(ohm)
Package / Case: E2
COAXIAL PRECISION FIXED ATTENUATOR, 30 DB, DC TO 18 GHZ
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 32AH8371 | |
| Product Name | Connectors,Interconnects | Coaxial Precision Fixed Attenuator, 30 Db, Dc To 18 Ghz Mini-Circuits |