Mini-Circuits Attenuators BW-S2W2+

Description
FXD ATTEN 2W SMA F/M 2DB ROHS
Datasheet
Description
FXD ATTEN 2W SMA F/M 2DB ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - BW-S2W2+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
BW-S2W2+
Attenuators BW-S2W2+
FXD ATTEN 2W SMA F/M 2DB ROHS

FXD ATTEN 2W SMA F/M 2DB ROHS

Supplier's Site Datasheet
RF and Wireless - Attenuators - BW-S2W2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S2W2+
RF and Wireless - Attenuators BW-S2W2+
FXD ATTEN 2W SMA F/M 2DB ROHS

FXD ATTEN 2W SMA F/M 2DB ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BW-S2W2+ BW-S2W2+
Product Name Attenuators RF and Wireless - Attenuators
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYRF89435-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F365FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-1739-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details