Mini-Circuits Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters BW-S1W5+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 4.9GHz ~ 5.95GHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 46-SMD Module
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 4.9GHz ~ 5.95GHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 46-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Active Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 4.9GHz ~ 5.95GHz Power (Watts): 4W Impedance: Not Required(ohm) Package / Case: 46-SMD Module

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 4-UFDFN, 4-TMLF
Product Status: Active
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 4.9GHz ~ 5.95GHz
Power (Watts): 4W
Impedance: Not Required(ohm)
Package / Case: 46-SMD Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 4-UFDFN, 4-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details