Mini-Circuits RF and Wireless - Attenuators BW-S10W5+

Description
FXD ATTEN / SMA / 10DB 5W ROHS
Description
FXD ATTEN / SMA / 10DB 5W ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-S10W5+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-S10W5+
RF and Wireless - Attenuators BW-S10W5+
FXD ATTEN / SMA / 10DB 5W ROHS

FXD ATTEN / SMA / 10DB 5W ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-S10W5+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYWUSB6935-48LFXI-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 4556BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-SI32176-C-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details