Mini-Circuits RF and Wireless - Attenuators BW-N30W5+

Description
FXD ATTEN 5W N F/M 30DB ROHS
Description
FXD ATTEN 5W N F/M 30DB ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-N30W5+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-N30W5+
RF and Wireless - Attenuators BW-N30W5+
FXD ATTEN 5W N F/M 30DB ROHS

FXD ATTEN 5W N F/M 30DB ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-N30W5+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Switches - BGSA11GN10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.8V ~ 3.6V
Operating Frequency 100 to 5000 MHz
View Details
2 suppliers
RF Receivers - SI4768-A41-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details