Mini-Circuits RF and Wireless - Attenuators BW-K3-2W44+

Description
FXD ATTEN/2.92MM/ 2W 3DB ROHS
Description
FXD ATTEN/2.92MM/ 2W 3DB ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-K3-2W44+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
BW-K3-2W44+
RF and Wireless - Attenuators BW-K3-2W44+
FXD ATTEN/2.92MM/ 2W 3DB ROHS

FXD ATTEN/2.92MM/ 2W 3DB ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BW-K3-2W44+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100314PC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details