Mini-Circuits Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BTRM-50+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Frequency - Max: 650 MHz Impedance: Not Required(ohm) Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Frequency - Max: 650 MHz Impedance: Not Required(ohm) Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Active Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Frequency - Max: 650 MHz Impedance: Not Required(ohm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Frequency - Max: 650 MHz
Impedance: Not Required(ohm)
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DSPIC30F2020T-30I/SOTR-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details