Mini-Circuits RF Power Dividers/Splitters BP4U1+

Description
RF PWR DVDR 1.85GHZ-3GHZ 8SOIC
Datasheet
Description
RF PWR DVDR 1.85GHZ-3GHZ 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - BP4U1+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
BP4U1+
RF Power Dividers/Splitters BP4U1+
RF PWR DVDR 1.85GHZ-3GHZ 8SOIC

RF PWR DVDR 1.85GHZ-3GHZ 8SOIC

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - BP4U1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
BP4U1+
RF and Wireless - RF Power Dividers-Splitters BP4U1+
RF PWR DVDR 1.85GHZ-3GHZ 8SOIC

RF PWR DVDR 1.85GHZ-3GHZ 8SOIC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BP4U1+ BP4U1+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - BCM20732A0KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Receivers - 863-SI47901A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details